N17 2.0 Keyed Laptop Lock for Wedge-Shaped Slots

Security that won’t get in the way.Tested and approved by Dell, the Slim N17 2.0 Keyed Laptop Lock for Wedge-Shaped Slots is perfect for ultra-thin and 2-in-1 laptops since it won’t block valuable ports and allows the laptop to lie flat and stable. Meets or exceeds rigorous strength testing standards. 
Features 1.8m (6’) carbon steel cable with omnidirectional pivoting head and rotating anchor, 5mm keying system and free Register & Retrieve™ key registration and replacement. Five-year warranty. From Kensington, inventor of the laptop cable lock and industry leader in physical device security for more than 25 years.Slim profile made especially for ultra-thin and 2-in-1 laptops. Tested and approved by Dell.Does not block valuable ports, allowing for full use of laptop’s ports while attached. Won’t raise the laptop off its surface and cause it to wobble, allowing the laptop to lie flat and stable. 

Kensington locks are verified and tested. Each lock is precision engineered to meet or exceed rigorous industry standards for strength, physical endurance and mechanical resilience. 1.8m (6’) carbon steel cable delivers the same level of cut-resistance and theft-resistance as thicker cables. Special hinges create great freedom of movement, eliminating awkward angles and allowing you to insert your key with complete ease.The 5mm keying system is common across all of Kensington’s latest locks, so there’s only one keying system to manage. 

Register & Retrieve™, Kensington’s online key registration programme, allows for quick, secure and free key replacement if ever lost or stolen.Five-Year Warranty.Rest assured knowing you’re covered by Kensington, inventor and worldwide leader in laptop security locks.Using a laptop lock helps prevent theft while devices are left unattended.The manditory staff use of a laptop lock adds to robust corporate data protection polices
 
  • Unique lock engagement creates strong connection between the lock head and slot
  • 5 mm keying system featuring anti-pick Hidden Pin technology is compatible for custom solutions across different styles of Kensington locks
  • Carbon steel cable is cut-resistant and anchors to desk, table or any fixed structure
  • Pivot and rotate cable provides superior laptop engagement

Compatibility

This product is compatible with the following systems:
  • Chromebook 11 3180
  • Chromebook 11 3189 2-in-1
  • Chromebook 13 3380
  • Latitude 3180
  • Latitude 3189
  • Latitude 3380
  • Latitude 3480
  • Latitude 3580
  • Latitude 5280
  • Latitude 5285 2-in-1
  • Latitude 5289 2-in-1
  • Latitude 5480
  • Latitude 5580
  • Latitude 7280
  • Latitude 7480
  • Precision 3520