Securely hang your flat-panel displays from a flat or sloped ceiling

Captivate and engage customers in your store, deliver timely information in waiting rooms and lobbies, or provide arrivals and departures in airports and other transportation terminals. This versatile ceiling mount enables you to mount two flat-panel displays on almost any type of ceiling angle. With its flexible design, you can position your displays at the perfect angle, ensuring optimal visibility from every corner of the room.

Dual Display Ceiling Mount | Full Motion | For 32" to 75" Displays

Back-to-Back TV Mount
The dual-screen mount securely holds two flatscreen TVs back to back, in landscape position.

The steel mount supports VESA mount displays up to 600 x 400 mm with a weight capacity of 99.6 lb. (45 kg) per display.

The pole-mount TV bracket can extend from 41.7" to 61.4" (1060 to 1560 mm), with a total lift (height extension) of 19.7" (500 mm).
Swivels to Suit Your Ceiling
The flat-screen ceiling mount accommodates a wide variety of ceiling types. You can swivel the TV to work with virtually any type of ceiling for level viewing, including sloped ceilings (up to 60 degrees), and pitched or horizontal (flat) ceilings.

Cable management is made easy by routing the cables through the pole and into the ceiling to create a clean and organized appearance, eliminating cable clutter.
Viewable from Any Direction
You can adjust your displays to create a comfortable viewing angle, by tilting them +5 degrees up or -20 degrees down towards your audience for optimum visibility.

Plus, the full-motion mount lets you swivel your displays around the pole +180 / -180 degrees, without using tools.
 
 Ceiling TV Mount for
Back-to-Back Displays
Ceiling TV MountCeiling TV MountCeiling TV Mount
Number of Displays Supported2111
Display Size32" to 75"32" to 75"32" to 75"32" to 75"
Max Weight (Per Display)99lb (45kg)110lb (50kg)110lb (50kg)110lb (50kg)
Display Tilt+5° / -20°+0° / -25°+0° / -25°+0° / -25°
Display Swivel/Pivot+180° / -180°+180° / -180°+180° / -180°+180° / -180°
Mount Swivel for Mounting Surface+60° / -60°+60° / -60°+60° / -60°+60° / -60°
Height Range42" - 61" (1060 - 1560mm)98.4" - 117.6" (2500 - 3000mm)22" - 35.8" (560 - 910mm)42" - 61" (1060 - 1560mm)
Supports Curved DisplaysYesYesYesYes
Additional FeaturesCable ManagementCable ManagementCable ManagementCable Management