Dell Memory Upgrade - 32 GB - 2Rx4 DDR4 RDIMM 2933 MT/s

Dell Part AA579531


Random Access Memory (RAM) is a type of hardware that your computer uses to store information. Adding memory is one of the most cost-effective ways to improve your computer's performance.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking.

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain.

Dell Tech Support and Warranties

Preserve Dell technical support and warranties - which do not support systems with third-party upgrades.

Compatibility

This product is compatible with the following systems:

  • PowerEdge C4140
  • PowerEdge C6420
  • PowerEdge FC640
  • PowerEdge M640
  • PowerEdge M640 VRTX
  • PowerEdge MX740C
  • PowerEdge MX840C
  • PowerEdge R540
  • PowerEdge R640
  • PowerEdge R740
  • PowerEdge R740XD
  • PowerEdge R740xd2
  • PowerEdge R840
  • PowerEdge R940
  • PowerEdge R940xa
  • PowerEdge T440
  • PowerEdge T640
  • Precision Workstation 5820 Tower
  • Precision Workstation 7820 Tower
  • Precision Workstation 7920 Tower
  • Precision Workstation R7920
  • Precision Workstation R7920 XL
  • Precision Workstation T5820XL Tower
  • Precision Workstation T7820XL Tower
  • Precision Workstation T7920XL Tower

Memory DIMM Types

With more memory, the faster that data and instructions can be read, written, and performed by the server.

There are three types of memory DIMMS for servers available. These DIMM types cannot be mixed in a single system, you must select the type of DIMM appropriate for your workload at the type of purchase.
  • Unbuffered DIMM: UDIMM, an unbuffered, low density, low-latency DIMM that doesn't include a register or buffer chip. UDIMMs are generally used in applications requiring the lowest possible latency.

  • Registered DIMM: RDIMM, a registered DIMM that provides high signal integrity -- performing parity checking to detect improper addresses or commands -- and increased performance for heavy workloads.

  • Load reduced DIMMs: LRDIMM, uses a buffer to reduce memory loading to a single load on all DDR signals, allowing for greater density

Memory Tests

  • Burn-in: Powered stress testing (i.e. increased temperature) to remove weak components.

  • Component Test: Memory vendor-specific diagnostic tests performed at DRAM component level to ensure functionality.

  • Module Test: Memory vendor-specific diagnostic tests performed at DIMM level to ensure functionality (with all DRAM components already mounted on DIMM PCB).

Random Access Memory (RAM) is a type of hardware that your computer uses to store information. Adding memory is one of the most cost-effective ways to improve your computer's performance.