Monitor U27P2

Sparkling images and peak performance

Screen size (inch)

27

Panel resolution

3840x2160

Bezel type (front)

3-sided frameless

Panel type

IPS

Height adjust (mm)

150mm

Speaker power

2 W x 2

Flicker-Free

Flicker Free

Blue Light Technology

Low Blue Light

The U27P2 is equipped with a wide array of features designed to help today’s professionals reach their productivity potential. Its flat 27” IPS screen delivers UHD 4K resolution and 350 cd/m2 of brightness with a slim, elegant 3-sided frameless design. Featuring 178°/178° wide viewing angles and a USB 3.2 hub, it can be tilted, swiveled and height adjusted to the ideal position and is compatible with HDMI and DP.

UHD (4K) Resolution

4K Ultra High-Definition (3840 x 2160) resolution delivers ultra-crisp picture quality and allows users to see more on the screen at one time. This provides more screen 'real estate' and shows more detail for sharper and more brilliant images. Whether working on the next beautiful photo, or design, or even just used for productivity, users will marvel at the true, crisp image that only a UHD display can provide.

Full Ergonomics

Feel the comfort! AOC’s height, tilt and swivel-adjustable stands help you find the most comfortable and healthy position.

IPS Panel

IPS panel ensures an excellent viewing experience with lifelike yet brilliant and accurate colours. Colours look consistent no matter from which angle you look at the display

Frameless design

Besides looking modern and attractive, frameless designs enable seamless multi-monitor setups. Your cursor/windows will not be lost anymore in the dark abyss of bezels, when many displays are placed side by side.

Pivot function

Thanks to its pivot function, your monitor can be rotated by 180° from landscape into portrait mode, especially useful for desktop publishing.

Sustainability

At AOC we aim at minimizing the environmental impact of our products and comply with latest environmental and regulatory standards. Our business monitors meet the EPEAT, TCO or Energy Star requirements and are made from 85% recycled plastics. They are also packed in fully recyclable brown cardboard with less oil-based ink and made of at least 80% recycled paper. These actions are just the beginning and we continuously improve the product development stages in order to reduce the energy consumption, minimize the level of waste coming from product packaging and introduce the circularity models even further. To know more about our current sustainability strategy, visit the Corporate Social Responsibility page.

USB Hub

Built-in USB hubs in AOC’s monitors bring ease of use and practicality to your desk. Side mounted ports are easily reachable without even looking at them; negating time wasted searching the backside of a PC case to find a free USB port.

Speakers

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

Low Blue Light

AOC Lowblue Light protects you from harmful blue light which, during long sessions, has been shown to cause eye strain, headaches, and sleeping disorders. Our Lowblue Light feature reduces the harmful wavelengths emitted without sacrificing color composition, setting the experience free from the worry of eye damage.

Flicker Free

AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!