Monitor C32G2ZE/BK

Unleash your potential

Screen size (inch)

31.5

Max Refresh rate

240 Hz

Response time MPRT

0.5 ms

Curvature Radius

1500R

Sync technology (VRR)

Adaptive Sync

Bezel type (front)

3-sided frameless

Game mode

RTS, FPS, Racing, Gamer 1, Gamer 2, Off

Gaming convenience

G-menu

FHD, 31.5” VA panel and curvature radius of 1500R create the flawless image quality of the curved AOC C32G2ZE. With only 0.5ms response time, a refresh rate of 240Hz and 300 nits luminance, the monitor provides a smooth and colourful experience.

240Hz Refresh Rate

240Hz completely unleashes top end GPUs, bringing unprecedented fluidity to the picture on your screen. With every detail brought sharply into focus and every movement shown with crystal clarity, feel your reactions become one with the action and elevate your game.

0.5ms MPRT - Moving Picture Response Time

MPRT is an acronym for moving picture response time. MPRT technology disables and enables your monitor backlight during picture changes. Through the reduced time a frame is shown on the monitor, “ghosting” and “blurring” effects are reduced, resulting in a smoother, more “fluid” feeling gaming experience.

1500R Curved

Curved design wraps around you putting you at the center of the action and provides an immersive gaming experience.

Freesync Premium

Enjoy the best quality visuals even in fast paced games. The AMD FreeSync Premium Technology ensures that the GPU’s and monitor’s refresh rates are synchronised, which provides a fluid, tear free gaming experience at highest performance. The AMD FreeSync Premium features a refresh rate of minimum 120Hz, decreasing blur and sharpening the picture for a more life-like experience. The LFC feature eliminates the risk of stutter in case the frame rate drops below the refresh rate.

Minimal bezel distraction for the ultimate battle station

Expand your view with multiple monitor set-up. The narrow border and frameless design offer the minimal bezel distraction for the ultimate battle station.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

6 Games Mode

Tailor your display to the game with a click of a button. Switch settings between in-built presets for FPS, racing, or RTS games, or customise your own ideal conditions and save them. The AOC Settings KeyPad makes switching profiles or adjusting features quick and easy.

AOC Game Color and Shadow control

Bring the battle out of the shadows with AOC Shadow Control and AOC Game Color! Adjust grey levels for better picture detail and brighten dark areas or sink them back into blackness on the fly, without affecting the rest of the display.

AOC G-menu

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.