Dell UltraSharp 27" USB-C - U2721DE

Get a stable, wired connection to your network and peripherals on this sleek 27" QHD hub monitor with RJ45, USB-C and a host of other ports.

Comprehensive connectivity, maximum productivity

Connect to productivity: Experience outstanding wired connection to your network. With extensive connectivity options like RJ45 and USB-C, your monitor serves as a productivity hub that delivers stable Ethernet and power - all in a clutter-free setup.

Enhanced manageability: Managing your monitor is easy with MAC Address pass-through, PXE Boot, and Wake-on-LAN conveniently built in.

Power of USB-C: Charge your connected laptop with up to 65W of power using USB-C, a single cable solution that transmits power, data and video signals. And with the Always On Power Delivery feature, your laptop will keep charging, even when the monitor is turned off. USB-C also saves up to 72% of workspace setup time, reduces cable clutter and enables quick transitions from your desk.

Setup is a snap: Experience a convenient multi-monitor setup with Dell Express Daisy Chaining. It allows automatic detection of the second display, skipping the manual step of changing OSD settings.

Outstanding visuals

Impeccable details: Every image comes to life on this 27” screen. With QHD (2560x1440) resolution, you’ll get 1.77 times more details than Full HD.

Color consistency comes standard: Your UltraSharp monitor is factory calibrated at 99% sRGB coverage to an accuracy of Delta-E less than 2, for precise hues right out of the box. Plus with 85% coverage of the DCI-P3 color space, you will see images and video in an even wider range of colors.

Always the best view: See consistent, vibrant colors across a wide viewing angle enabled by In-Plane Switching (IPS) technology.

Innovative design

Free up valuable desk space: Optimize your workspace with a stylish monitor featuring a thin panel profile, a compact base and a cable management slot that can hide cable cutter from view. Plus, 2 USB downstream ports (one featuring power charging) conveniently placed and available at the side of the monitor which helps you connect and charge your peripherals effortlessly.

Expand your efficiency: The virtually borderless InfinityEdge design lets you enjoy a seamless view of your content across multiple monitors. And, with dual monitors, you can increase your productivity by up to 21%.

Adjust to your comfort: Pivot, tilt, swivel and adjust the height of your monitor for a comfortable setup all day long. Our improved design, with the hinge on the riser, makes it easier to adjust while keeping the riser in the same place.

Easy on the eyes: This TUV Certified monitor has a flicker-free screen with ComfortView, a feature that reduces harmful blue light emissions. It’s designed to optimize eye comfort even over an extended period of time.

Improved Dell Display Manager

Productive at every level: Dell Display Manager’s (DDM) Easy Arrange feature lets you quickly tile and view your applications side by side across one or more connected screens for multitasking efficiency. And with the improved DDM, you’ll get even more preset layouts.

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

Connectivity Options

Ports & Slots:
1. AC power port | 2. HDMI port | 3. DP port (in) | 4. USB-C/DisplayPort | 5. DP port (out) | 6. USB downstream port | 7. Audio line-out port | 8. USB downstream port | 9. RJ-45 connector | 10. Stand lock | 11. USB downstream ports

Cables Included:
Power cable | USB-C cable (C to C) | DP to DP cable

A brand you can rely on

As the No. 1 monitor company worldwide, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.

Reliable and responsible

Designed with the environment in mind, this monitor meets the latest regulatory and environmental standards such as ENERGY STAR®, EPEAT®, TCO Certified Displays, China Energy Label (CEL), and CECP.

Superior sustainability

To reduce our impact on the environment, we ship this monitor in Styrofoam-free packing. We also use corrugated containers made of at least 75% recycled cardboard to promote responsible disposal of the packaging through recycling.