Monitor 27B2AM

Sleek and functional

Screen size (inch)

27

Bezel type (front)

3-sided frameless

Panel resolution

1920x1080

Panel type

VA

Max Refresh rate

75 Hz

Display colours

16.7 Million

Flicker-Free

Flicker Free

Blue Light Technologye

Low Blue Light

AOC's 27B2AM is equipped with a 27", Full HD VA panel with true-to-life colours. VGA and HDMI connections offer flexibility in source devices. The 27B2AM is a good contender for multi-monitor setups thanks to VESA mount support, 3-side borderless design and wide viewing angles. Plus, it is equipped with LowBlue and FlickerFree technologies.

Frameless design

Besides looking modern and attractive, frameless designs enable seamless multi-monitor setups. Your cursor/windows will not be lost anymore in the dark abyss of bezels, when many displays are placed side by side.

FHD Resolution

Want to watch a Blu-ray movie in full quality, enjoy games in high resolution or read crisp text in office applications? Thanks to its Full HD resolution of 1920 x 1080 pixels, this monitor lets you do just that. Whatever you are viewing, with Full HD it will be displayed in rich detail without requiring a high-end graphics card or consuming a lot of your system’s resources.

VA Panel

VA Panels (Vertical Alignment) display deeper blacks and a high contrast for extra vivid and bright images.

HDMI

HDMI (High-Definition Multimedia Interface) is supported by the current gaming consoles, current GPUs, set-top boxes, supporting the HDCP digital content protection system. HDMI 1.3-1.4b versions support up to 144 Hz refresh rate@1080p and 75 Hz@1440p, while HDMI 2.0-2.0b versions support 240Hz@1080p, 144Hz@1440p and 60 Hz@2160p (4K).

Low Blue Light

AOC Lowblue Light protects you from harmful blue light which, during long sessions, has been shown to cause eye strain, headaches, and sleeping disorders. Our Lowblue Light feature reduces the harmful wavelengths emitted without sacrificing color composition, setting the experience free from the worry of eye damage.

Flicker Free

AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!