Monitor Q27V4EA

Sleek home office idea

Screen size (inch)

27

Panel resolution

2560x1440

Panel type

IPS

Max Refresh rate

75 Hz

Vesa wallmount

100x100

Speaker power

2 W x 2

Flicker-Free

Flicker Free

Blue Light Technology

Low Blue Light

The Q27V4EA boasts a 3-sides frameless and flat 27” IPS display with QHD resolution, into a minimal, compact design. Packed with features, this model includes easy-on-the-eye technologies like Flicker-Free and Low Blue Light, Adaptive Synch and 75Hz refresh rate.

Frameless design

Besides looking modern and attractive, frameless designs enable seamless multi-monitor setups. Your cursor/windows will not be lost anymore in the dark abyss of bezels, when many displays are placed side by side.

QHD Resolution

With 2560 x 1440 resolution, Quad HD (QHD) offers superior picture quality and sharp imagery that reveals the finest details. The widescreen 16:9 aspect ratio provides plenty of space to spread out and work, plus allows you to enjoy games or movies in their original size.

IPS Panel

IPS panel ensures an excellent viewing experience with lifelike yet brilliant and accurate colours. Colours look consistent no matter from which angle you look at the display

75Hz Refresh Rate

Get the upper edge! With a 75 Hz refresh rate, the display panel draws 75 frames each second. 75 Hz refresh rate is 25% faster than what is offered on most entry level displays at 60 Hz, while still being affordable and delivering those extra frames gamers need to beat their opponents.

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

Speakers

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

Low Blue Light

AOC Lowblue Light protects you from harmful blue light which, during long sessions, has been shown to cause eye strain, headaches, and sleeping disorders. Our Lowblue Light feature reduces the harmful wavelengths emitted without sacrificing color composition, setting the experience free from the worry of eye damage.

Flicker Free

AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!