Professional use collection

Philips monitors meet the needs of today’s dynamic, polyvalent professionals with a wide array of innovative solutions designed to maximize productivity, deliver true-to-life visuals, enhance well-being, and safeguard the environment.

Open-frame touch-screen monitor

Brilliant interactive display with SmoothTouch
Philips open-frame touch monitor provides optimal flexibility for mounting. A sturdy, water and dust resistant, edge-to-edge design to fit your needs. Great brightness performance and anti-glare display creates outstanding picture clarity.
Designed for Xbox for the optimal gaming experience
Unleash your console gaming. We partnered with the Xbox team to develop this Designed for Xbox display that is validated to deliver the optimal Xbox Series X visual performance the moment that you plug it in.
Smooth console gaming at 4K/120 Hz
Game with ultra-clear 4K resolution at a smooth 120 Hz refresh rate when you connect your Xbox Series X and other next-gen consoles via one of multiple HDMI 2.1 connections. A faster refresh rate ensures less skipped frames, showing enemy movement in an ultra-clear, smooth motion to easily target them.
4K/144 Hz PC gaming on the big screen
PC gamers who demand a true 4K gaming experience with the fastest refresh rate of 144 Hz can now enjoy even smoother performance with the included connections.
Purpose-built for low latency gaming
Unlike standard TVs, Philips Momentum gaming displays are purpose-built with low lag and lightning-fast pixel response as a priority and supports fast-paced, reaction time-sensitive games . The display also provides variable refresh rate (VRR) support for Xbox Series X to achieve a seamlessly smooth motion.
DisplayHDR 1000 for truly vivid details and realism
VESA-certified DisplayHDR 1000 delivers a dramatically different visual experience vs. other 'HDR compatible' screens. Extreme deep blacks and bright whites contrast with brilliant colours to bring out details that you've never experienced before. Gamers can spot enemies hiding in the dark corners and shadows easily and movie viewers can enjoy a more compelling and lifelike show. This Philips Momentum comes with several HDR modes, each optimised for your usage scenarios: HDR Game, HDR Movie and HDR Photo.
USB-C one cable does it all
This Philips display features a USB type-C connector with power delivery. With intelligent and flexible power management, you can power charge your compatible device directly. Its slim, reversible USB-C allows for easy, one-cable connection. You can watch high-resolution video while powering up and re-charging your compatible device at the same time.
LowBlue Mode for easy-on-the-eyes productivity
Studies have shown that just as ultra-violet rays can cause eye damage, shortwave-length blue light rays from LED displays can cause eye damage and affect vision over time. Developed for wellbeing, the Philips LowBlue Mode setting uses a smart software technology to reduce harmful shortwave blue light.
Less eye fatigue with Flicker-Free technology
Due to the way brightness is controlled on LED-backlit screens, some users experience flicker on their screen which causes eye fatigue. Philips Flicker-Free technology applies a new solution to regulate brightness and reduce flicker for more comfortable viewing.
HDMI ensures universal digital connectivity
An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. An HDMI cable enables high-quality digital video and audio to be transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).
DisplayPort connection for maximum visuals
DisplayPort is a digital link from PC to monitor without any conversion. With higher capabilities than DVI standard, it is fully capable to support up to 15 metre cables and 10.8 Gbps/sec data transfer. With this high performance and zero latency, you get the fastest imaging and refresh rates — making DisplayPort the best choice for not only general office or home use, but also for the more demanding gaming and films, video editing and more. It also keeps interoperability in mind via the use of various adapters.
EasyRead mode for a paper-like reading experience
VESA mount allows for flexibility