MAG B560M BAZOOKA

EXCLUSIVE FEATURE

Core Boost Technology
With premium layout design, that is ready for unleashing the maximum performance.
6 layer PCB with 2oz Thickened Copper
6 layer PCB with 2oz thickened copper provides higher performance and long-lasting system stability without any compromise.
Digital PWM
Highest quality component digital power IC makes sure your system runs smoothly under the most extreme conditions.
PCIe Steel Armor
Protecting VGA cards against bending and EMI for better performance, stability and strength.
MAG B560M BAZOOKA

PREMIUM THERMAL SOLUTION

Extended Heatsink
MSI extended heatsink and enhanced circuit design ensures even high-end processors to run in full speed.
M.2 Shield Frozr
Strengthened built-in M.2 thermal solution. Keeps M.2 SSDs safe while preventing throttling, making them run faster.
Pump Fan Support
Control watercooling pump speeds for best flow and noise control.
Heatsinks with 7W/mK Thermal Pad
7W/mK thermal pad provides better heat transfer to the heatsink.
MAG B560M BAZOOKA

HIGH-SPEED TRANSMISSION

4K Support
Onboard HDMI/DP support up to 4K UHD resolution.
2.5G Network Solution
Featuring Premium 2.5G LAN with LAN manager delivers better network experience.
DDR4 Boost
The fully isolated DDR circuit to deliver pure data signals for the best gaming and overclocking performance.
Lightning Gen 4 Solution
The latest Gen 4 PCI-E and M.2 solution with up to 64GB/s banwidth for maximum transfer speed.

EXTENDED HEATSINK

Larger heatsink for maximum cooling.

5 + 2 + 1 DUET RAIL POWER SYSTEM

Unleash and sustain maximum performance with an aggressive VRM design with concurrent stable power delivery. Combining 8pin power connectors and exclusive Core Boost technology, MAG series motherboard is ready to sustain heavy daily work.
  • 5 Duet Rail CPU Power System
  • 2 phases GT Power
  • 1 phase SA Power
  • Digital PWM IC

CORE BOOST

Core Boost technology combines MSI’s premium layout and digital power design which allows for faster and undistorted current delivery to the CPU at pin-point precision. This creates the perfect conditions for multi-core CPU while doing.

LIGHTNING GEN 4 SOLUTION

The latest Gen4 PCI-E and M.2 solution with up to 64GB/s bandwidth for maximum transfer speed. PCIe 4.0 maintains both backward and forward compatibility with older and newer specifications.

M.2 SHIELD FROZR

Strengthened built-in M.2 thermal solution. Keeps M.2 SSDs safe while preventing throttling, making them run faster.

MAXIMIUM DATA TRANSFER WITH 2.5G LAN

MAG B560M BAZOOKA features high-bandwidth and low-latency Ethernet networks for demanding gamers and power users. Onboard 2.5Gbps connectivity provides incredible data transfer speed faster than ever before. MSI LAN Manager automatically classifies and prioritizes the latency-sensitive for your applications, giving you the best online experience with low latency.

UNMATCHED MEMORY PERFORMANCE

MSI motherboards are crammed with features to fuel your system’s memory with more speed, higher overclockability and increased stability. Optimized traces and a fully isolated memory circuitry ensures perfect stability and performance, so you never have to worry about your system crashing.

AMPLIFY YOUR GAME WITH AUDIO BOOST

Like a dedicated sound card, Audio Boost offers a HD audio processor, dedicated amplifier and high quality audio capacitors, all physically isolated from the rest of the motherboard circuitry to ensure the purest audio signal to locate enemies with pin-point accuracy.

PCB WITH 2OZ THICKENED COPPER

An enhanced PCB design with 2oz thickened copper increases conductivity, improving heat dissipation and performance reliability especially during overclocking.

MULTIPLE GPU SUPPORTS AND STEEL ARMOR

MAG B560M BAZOOKA supports multiple GPU solution. Optimal PCI-Express slot placement allows for better fitting and airflow. That way, you can enjoy the best graphics at the highest framerate jumping from your screen when running an AMD® CrossFire™ setup Steel Armor has more solder points on the PCB for more strength and protects the PCI-Express signals against electromagnetic interference for a stutter-free user experience.

CUSTOMIZATION STICKERS

Thanks to the stickers within the package, you can easily personalize your motherboard and truly make it yours.