MAG B560 TOMAHAWK WIFI

EXCLUSIVE FEATURE

Core Boost Technology
With premium layout design, that is ready for unleashing the maximum performance.
6 layer PCB with 2oz Thickened Copper
6 layer PCB with 2oz thickened copper provides higher performance and long-lasting system stability without any compromise.
Digital PWM
Highest quality component digital power IC makes sure your system runs smoothly under the most extreme conditions.
PCIe Steel Armor
Protecting VGA cards against bending and EMI for better performance, stability and strength.
MAG B560 TOMAHAWK WIFI

PREMIUM THERMAL SOLUTION

Extended Heatsink
MSI extended heatsink and enhanced circuit design ensures even high-end processors to run in full speed.
M.2 Shield Frozr
Strengthened built-in M.2 thermal solution. Keeps M.2 SSDs safe while preventing throttling, making them run faster.
Pump Fan Support
Control watercooling pump speeds for best flow and noise control.
Heatsinks with 7W/mK Thermal Pad
7W/mK thermal pad provides better heat transfer to the heatsink
MAG B560 TOMAHAWK WIFI

HIGH-SPEED TRANSMISSION

2.5G Network Solution
Featuring premium 2.5G LAN with LAN manager delivers better network experience.
Intel Wi-Fi 6E
The latest wireless solution supports MU-MIMO and BSS color technology, delivering speeds up to 2400Mbps.
DDR4 Boost
The Fully isolated DIMM slots to deliver pure data signals for the best gaming and overclocking performance.
Lightning Gen 4 Solution
The latest Gen 4 PCI-E and M.2 solution with up to 64GB/s bandwidth for maximum transfer speed.

EXTENDED HEATSINK

Larger heatsink for maximum cooling.

DUET RAIL POWER SYSTEM

Unleash and sustain maximum performance with an aggressive VRM design with concurrent stable power delivery. Combining 8pin power connectors and exclusive Core Boost technology, MAG series motherboard is ready to sustain heavy daily work.
  • 8+4 Pin CPU Power connectors
  • 12 Duet Rail CPU Power System
  • 2 phases GT Power
  • 1 phase SA Power
  • Digital PWM IC

CORE BOOST

Core Boost technology combines MSI’s premium layout and digital power design which allows for faster and undistorted current delivery to the CPU at pin-point precision. Not only supporting multi-core CPU, also creating the perfect conditions for your CPU

LIGHTNING GEN 4 SOLUTION

The latest Gen4 PCI-E and M.2 solution with up to 64GB/s bandwidth for maximum transfer speed. PCIe 4.0 maintains both backward and forward compatibility with older and newer specifications.

M.2 SHIELD FROZR

Strengthened built-in M.2 thermal solution. Keeps M.2 SSDs safe while preventing throttling, making them run faster.

WI-FI 6E & BLUETOOTH

Use your LAN port for online gaming while using Wi-Fi for other online applications. The Wi-Fi 6E adopts latest OFDMA, two-way MU-MIMO technologies and 6GHz band, delivering wireless transmission speeds up to 2.4Gbps.

MAXIMIUM DATA TRANSFER WITH 2.5G LAN

MAG B560 TOMAHAWK WIFI features high-bandwidth and low-latency Ethernet networks for demanding gamers and power users. Onboard 2.5Gbps connectivity provides incredible data transfer speed faster than ever before. MSI LAN Manager automatically classifies and prioritizes the latency-sensitive for your applications, giving you the best online experience with low latency.

DOUBLE BANDWIDTH WITH LIGHTNING USB 3.2 GEN 2X2 20G

Using USB 3.2 devices has never been faster! Featuring the USB 3.2 Gen2x2 controller, MSI motherboards offer never before seen USB speeds up to 20Gb/s when connecting the Rear USB Type-C. The Lightning USB 20G connectors are covered with gold to ensure a better signal and performance.

AMPLIFY YOUR GAME WITH AUDIO BOOST

Like a dedicated sound card, Audio Boost offers a HD audio processor, dedicated amplifier and high quality audio capacitors, all physically isolated from the rest of the motherboard circuitry to ensure the purest audio signal to locate enemies with pin-point accuracy.

CUSTOMIZE YOUR GAMING RIG

Personalize your PC with 16.8 million colors and 29 effects through Mystic Light RGB LED. Controlled in one click with the Mystic Light APP or a mobile device.
  • Customize colors
  • Customize effects

PCB WITH 2OZ THICKENED COPPER

An enhanced PCB design with 2oz thickened copper increases conductivity, improving heat dissipation and performance reliability especially during overclocking.

MULTIPLE GPU SUPPORTS AND STEEL ARMOR

MAG B560 TOMAHAWK WIFI supports multiple GPU solution. Optimal PCI-Express slot placement allows for better fitting and airflow. That way, you can enjoy the best graphics at the highest framerate jumping from your screen when running an AMD® CrossFire™ setup Steel Armor has more solder points on the PCB for more strength and protects the PCI-Express signals against electromagnetic interference for a stutter-free user experience.

CUSTOMIZATION STICKERS

Thanks to the stickers within the package, you can easily personalize your motherboard and truly make it yours.