Dell UltraSharp 24" - U2422HE

Take your work to new heights with this 23.8-inch FHD monitor featuring brilliant color coverage, ComfortView Plus, USB-C and Ethernet connectivity.

Elevate your productivity, comfortably

Designed with wellness in mind: Optimize eye comfort with ComfortView Plus—an always on, built-in low blue light screen that reduces blue light emissions while delivering excellent color.

Consistent, vibrant colors: Get wide color coverage of 100% sRGB, 100% Rec.709 and 85% DCI-P3.

In-Plane Switching technology: See consistent color and picture quality across a wide 178/178 degree viewing angle.

See more details: Experience superb screen clarity with Full HD at 1920x1080 resolution on this 23.8-inch screen.

Seamless view: Expand your view with virtually borderless InfinityEdge. With a four-sided, ultrathin bezel, you can work with a clear, edge-to-edge display. Use the daisy-chain feature for a seamless multi-monitor setup.

Boost productivity: Increase your productivity by up to 21% when you use two monitors together. The OSD (Onscreen Menu Display) settings from one monitor can be synchronized across connected monitors for easy multi-monitor setup.

Stay connected

Connect to productivity: With RJ45 and USB-C®, your monitor serves as a productivity hub that delivers stable Ethernet and up to 90W of power delivery to your laptop.

Enhance manageability: Simplify your experience with MAC address pass-through, PXE Boot, and Wake-on-LAN conveniently built in.

Jumpstart productivity: Simply press the monitor power button and the power sync feature seamlessly starts your monitor and connected Dell PC, even when the laptop lid is closed. Compatible with select Dell PCs.

Extensive connectivity: Easily connect to your devices with a wide range of connectivity options including DP, HDMI, super speed USB 10Gbps and USB-C—a single-cable solution that transmits data and video while delivering up to 90W of power for a clutter free desk.

Fast connections: USB super speed 10Gbps ports enable faster data speed transfers between the PC and peripheral devices connected to the monitor.

Quick-access front ports: Quick-access USB-C and super speed USB 10Gbps ports located at the front of the monitor enable fast connections to peripherals and mobile device charging with up to 15W of power via USB-C.

Designed for multitasking

Multitask efficiently: Connect two PC sources to the monitor. Our intelligent Auto KVM feature detects the second connected PC and seamlessly switches controls over. Use the KVM (keyboard, video and mouse) feature to control both PCs with a single keyboard and mouse.

The perfect fit for any space

Style meets function: Crafted with premium platinum silver finish, the U2422HE comes with a small base and an improved cable management design that hides cables in the monitor riser for a clutter free desk space. Navigate and adjust your monitor screen settings with the easy-to-use joystick control.

Moves with you: Adjust to your comfort with tilt, swivel, pivot and height adjustment to a maximum of 150mm for optimal viewing comfort.

Green thinking: for today and tomorrow

Environmental standards: This monitor is made of 85% PCR (Post-consumer Recyclable Plastic), meets the latest regulatory and environmental standards such as EnergyStar® and TCO Certified Edge, and is registered EPEAT® Gold.

Eco-conscious packaging: To reduce our manufacturing impact on the environment, this monitor is shipped Styrofoam-free and the packaging is made of at least 75% recycled cardboard.

Energy conservation: Save energy when your monitor is not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Advancing sustainability: Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

Dell Display Manager

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

Expanded compatibility: With support for multiple operating systems, Dell Display Manager helps you stay productive however you work.

Connectivity Options

Ports & Slots:
1. Security lock slot | 2. Power connector | 3. HDMI port | 4. DisplayPort | 5. Stand lock feature | 6. USB-C upstream port | 7. DisplayPort (out) | 8. USB-C upstream port (data only) | 9. Super speed USB 10Gbps (USB 3.2 Gen2) Type-A downstream port | 10. Audio line-out port | 11. RJ45 port | 12. Super speed USB 10Gbps (USB 3.2 Gen2) Type-A downstream port with power charging | 13. USB-C downstream port (10Gbps, 15W)

Cables Included:
DP 1.4 (DP-DP), 1.8m | USB-A to USB-C Gen 2, 1m | USB-C (C to C) Gen 2, 1m
A brand you can rely on
As the No. 1 monitor brand worldwide for seven consecutive years (2013 to 2020), we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.