Comfort without sacrificing color: Optimize eye comfort with ComfortViewPlus, an always-on, built-in screen that reduces potentially harmful blue light emissions while delivering excellent color accuracy.
Color consistency comes standard: See consistent, vibrant colors across a wide viewing angle enabled by In-Plane Switching (IPS) technology. With 99% sRGB coverage, you get precise colors right out of the box.
Sleek, stylish and organized: Hide cords in the monitor riser to keep things organized. This sleek monitor has a three-sided ultrathin bezel, small base and an improved, easy-to-use cable management system.
Comfort is key: Tilt, swivel, pivot and adjust the height of your monitor (150mm height adjustment range) for extra comfort during work.
Designed with you in mind: Navigate the menu and adjust screen settings with the easy-to-use joystick control. Snap on the optional Dell Slim Soundbar (SB521A) and elevate your listening experience.
Three-sided ultrathin bezelEnjoy an uninterrupted view of your content.
Power sync featureStart your monitor and connected Dell PC with one button, even when the laptop lid is closed.
Stay connectedRJ45 for wired Ethernet connectivity.
Single-cable convenienceUSB-C connectivity providing up to 65W power delivery.
Extensive connectivityHDMI, DisplayPort, DisplayPort (Out), USB-C, RJ45 and 4x SuperSpeed USB 5Gbps.
Quick-access portsEasily share and deliver content via quick-access ports at the front of the display.
Connect to productivity
A productivity hub: Transform your monitor into a productivity hub with RJ45 for wired Ethernet connectivity and USB-C providing up to 65W power delivery — all in a clutter-free setup.
Enhanced manageability: MAC Address pass-through, PXE Boot and Wake-on-LAN are conveniently built in.
Single-cable convenience: Reduce cable clutter with USB-C connectivity, which offers the flexibility of connecting to multi-vendor USB-C systems and saves up to 72% of workspace setup time, reduces cable clutter and enables quick transitions from the desk.
Jumpstart productivity: Simply press the monitor power button and the power sync feature seamlessly starts your monitor and connected Dell PC, even when the laptop lid is closed. Compatible with select Dell PCs.
Extensive connectivity: Easily connect to a variety of devices with extensive connectivity ports, including HDMI, DisplayPort, DisplayPort (Out), USB-C, RJ45 and 4x SuperSpeed USB 5Gbps.
Quick-access ports: Easily share and deliver content via quick-access ports conveniently placed at the front of the display.
Expand your efficiency: Boost productivity by up to 21% by expanding your desk with a keyboard, mouse and connecting dual productivity hub monitors via Dell Express Daisy Chaining — a feature that allows automatic detection of the second display, skipping the manual step of changing OSD settings. Boost your efficiency even further with the multitasking tools of Dell Easy Arrange.
Dell Display Manager
Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.
Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.
The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.
More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.
Green thinking: for today and tomorrow
Environmental standards: This monitor meets the latest regulatory and environmental standards such as EnergyStar®, EPEAT® Gold and TCO Certified Edge Displays.
Eco-conscious packaging: To reduce our manufacturing impact on the environment, this monitor is shipped Styrofoam-free and the packaging is made of at least 75% recycled cardboard.
Energy conservation: Save energy when your monitor is not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.
Advancing sustainability: Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.
Connectivity Options
Ports & Slots: 1. Security-lock slot | 2. Power connector | 3. HDMI port | 4. Stand lock | 5. DisplayPort (in) | 6. DisplayPort (out) | 7. USB Type-C upstream port | 8. SuperSpeed USB 5Gbps downstream port (4) | 9. RJ45 port
Cables Included: Power cable | DisplayPort to DisplayPort cable (1.8 meters) | USB-C cable (1.8 meters) | Cable Tie