Connect to productivity
A productivity hub: Transform your monitor into a productivity hub with RJ45 for wired Ethernet connectivity and USB-C providing up to 65W power delivery — all in a clutter-free setup.
Enhanced manageability: MAC Address pass-through, PXE Boot and Wake-on-LAN are conveniently built in.
Single-cable convenience: USB-C connectivity offers the flexibility of connecting to multi-vendor USB-C systems.
Jumpstart productivity: Simply press the monitor power button and the power sync feature seamlessly starts your monitor and connected Dell PC, even when the laptop lid is closed. Compatible with select Dell PCs.
Extensive connectivity: Easily connect to a variety of devices with extensive connectivity ports, including HDMI, DisplayPort, DisplayPort (Out), USB-C, RJ45 and 4x SuperSpeed USB 5Gbps.
Quick-access ports: Easily share and deliver content via quick-access ports conveniently placed at the front of the display.