Cat.6 extenders allow for cost effective, reliable extension of audio or video signals over longer distances that are not possible with passive cable or active repeater solutions.
The Lindy 70m Cat.6 HDMI® 4K30 & IR Extender is a simple to use solution which lets the user extend HDMI® signals up to 70m using a single low cost Cat.6 U/UTP cable (not included). For added convenience, IR signals (20-60 kHz) can also be extended using the supplied IR receiver and emitter cables.
Supporting 4K resolutions up to 3840x2160@30Hz 4:4:4 8bit, video content can be seen with incredible clarity at distances up to 70m, perfect for use in a variety of AV and digital signage applications in a range of settings including residential setups, education, business, retail and healthcare.