Monitor AG493UCX2

Ultimate immersion

Screen size (inch)

48.8

Panel resolution

5120x1440

Max Refresh rate
165 Hz
Response time MPRT

1 ms

Sync technology (VRR)

Freesync Premium Pro

Curvature Radius

1800R

USB-C connectivity
USB-C 3.2 x 1 (DP alt mode, upstream, power delivery up to 65 W)
HDR (High Dynamic Range)
VESA Certified DisplayHDR™ 400
Double the in-game immersion with the curved AG493UCX2: thanks to the vast screen space of 49″ (32:9) and a stunning Dual-QHD 5k resolution, you face a razor-sharp image whichever way you look. A gushing refresh rate of 165Hz and FreeSync Premium Pro ensure the smoothest images for even more realism.

49“ ultra-wide

With a size of 49”, ultra-wide displays provide double more screen space compared to regular monitors. The extra size makes for more efficient use of space and allows for an unprecedented 32:9 ratio.

1800R Curved

Curved design wraps around you putting you at the center of the action and provides an immersive gaming experience.

165Hz Refresh Rate

A 165Hz refresh rate, well over twice the industry standard of 60Hz, makes games run smooth as silk. Realize the potential in your graphics card. Forget screen tearing and forget motion blur. Feel your reflexes become one with the action. Never look back.

Vesa Certified DisplayHDR™ 400

Even the lowest level of High Dynamic Range (HDR) feature poses a significant upgrade to common monitors. The peak luminance of 400 cd/m² enables your display to hone the picture quality with a manifold colour spectrum and more diverse contrast. The VESA-certificate ensures richness of detail and realistic portrayals of game and film worlds.

USB-C Docking

Simplify the connections with one cable only. The USB-C connection provides DisplayPort Alternate Mode for transferring high-resolution video signals from a notebook to the monitor while simultaneously charging the notebook’s battery from the monitor with USB power delivery.

KVM

Share one single keyboard, mouse and monitor between multiple computers with KVM switch hardware.

AOC Game Color and Shadow control

Bring the battle out of the shadows with AOC Shadow Control and AOC Game Color! Adjust grey levels for better picture detail and brighten dark areas or sink them back into blackness on the fly, without affecting the rest of the display.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

Remote Control

The AOC remote control gives you full control of the devices even from a distance.

6 Games Mode

Tailor your display to the game with a click of a button. Switch settings between in-built presets for FPS, racing, or RTS games, or customise your own ideal conditions and save them. The AOC Settings KeyPad makes switching profiles or adjusting features quick and easy.

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.