Get quality audio recordings with this easy-to-use USB condenser microphone. The cardioid polar pattern is most sensitive to sound sources in front of the microphone and reduces background noise.
Hi-Res 24-bit/96kHz recording
SoloCast supports a high, studio-level bit depth and sampling rate.
Tap-to-Mute sensor with LED status indicator
Simply tap the top of the mic to mute, and the easy-to-see LED indicator lets you spot whether or not you’re broadcasting.
Flexible, adjustable stand
The easy-to-position stand swivels to support a variety of setups. You can even fit it under a monitor if your setup is tight on space.
Boom arm and mic stand threading
Versatile built-in mount adapter fits 3/8-inch and 5/8-inch threads, making it compatible with most mic stands or boom arms.
Customizable via HyperX NGENUITY Software
Adjust volume level and upgrade firmware to take advantage of 24-bit, 96kHz recording. More great features are on the way.
Multi-device and program compatibility
Get great sound whether you’re connecting to a PC, PS4™, PS5™, or Mac®. SoloCast is certified by Discord and TeamSpeak™, and works on major streaming platforms like Streamlabs OBS, OBS Studio, and XSplit.