Dell 3.84TB SSD SATA Read Intensive 6Gbps 512e 2.5in Hot-plug

Dell Part 345-BDRO


Increase the storage capacity of your Dell™ System with 3.84TB Solid State Drive from Dell. It boasts a storage capacity of up to 3.84TB, enabling users to store large amounts of data.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking.

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain.

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades.

Why choose Dell drives?

  • Dell drives are robust, built by premium manufacturing processes and rigorously tested for maximum reliability.

  • We specify and control the manufacture of our drives’ firmware and hardware subcomponents to ensure compatibility and add additional capability to reduce the costs of maintenance.

  • Dell’s drive reliability frequently is higher than the reliability of other drive suppliers.

Compatibility

This product is compatible with the following systems:

  • PowerEdge C6420
  • PowerEdge C6520
  • PowerEdge C6525
  • PowerEdge C6620
  • PowerEdge HS5610
  • PowerEdge R340
  • PowerEdge R640
  • PowerEdge R6515
  • PowerEdge R6525
  • PowerEdge R660
  • PowerEdge R7425
  • PowerEdge R750
  • PowerEdge R750xa
  • PowerEdge R7515
  • PowerEdge R7525
  • PowerEdge R760
  • PowerEdge R760xs
  • PowerEdge R7615
  • PowerEdge R7625
  • PowerEdge R840
  • PowerEdge R940
  • PowerEdge R940xa

Solid State Drives vs. Hard Disk Drives

SSD

  • Excel in speed, high performance, Input/Output requirements.

  • High reliability due to lack of spinning disks.

  • Go through a rigorous validation process before they are ever considered as additions to the PowerEdge server portfolio.

HDD

  • Best when used as part of a complete storage strategy that balances cost per gigabyte, capacity, application needs and performance.

  • Lower price-to-capacity, which can be most beneficial for large-capacity workloads or applications requiring large amounts of storage used for data such as archives, disk backups, image libraries or logs.

Storage Drive Types

  • Solid State SAS and SATA Drives: Fast storage medium for random IO.

  • 10K & 15K SAS Hard Drives: Performance and availability for performance optimized applications.

  • 7.2K SAS & SATA Hard Drives: High capacity and exceptional $/GB for capacity optimized applications.

  • Entry Drives: Least expensive drives used in applications where low usage and limited total number of drives are applicable. Due to restrictions on use, these drives are available in a small number of systems and configurations.

Increase the storage capacity of your Dell™ System with 3.84TB Solid State Drive from Dell. It boasts a storage capacity of up to 3.84TB, enabling users to store large amounts of data.


  • Offers up to 3.84TB storage capacity
  • Equipped with SATA interface which delivers high data transfer rate
  • Solid State design offers ruggedness and fast data access

Benefits of SSD over spin drives:


  • More Durable: Feature a non-mechanical design of NAND flash mounted on circuit boards and are more shock resistant.
  • Faster: Faster data access, boot ups, file transfers, and an overall quicker computing experience than hard drives.
  • Quieter: Run at near silent operation unlike loud, whirring hard disc drives.
  • Lighter: Flash-based SSDs weigh considerably less.
  • Cooler: SSDs require little power to operate, resulting in less heat output by your system.
  • More Efficient: Consume less power at peak load.