Dell UltraSharp 30 USB-C Hub Monitor - U3023E

Make more possible with this 30" 16:10 monitor with wide color coverage, multitasking features and a host of connectivity ports.

Brilliant visuals

See more. Scroll less:
Expand your view with this 30-inch WQXGA 16:10 monitor boasting 11% more screen real estate than a QHD 16:9 monitor.

True color:
See 1.07 billion colors across a wide spectrum with 95% DCI-P3 and 100% sRGB color coverage.

Enhanced eye comfort:
ComfortView Plus—an always-on, built-in low blue light screen—reduces potentially harmful blue light emissions without compromising color.

Beautiful view:
Experience an edge-to-edge view with this sleek monitor featuring a virtually borderless InfinityEdge display and a premium platinum silver finish.
ComfortView Plus
DCI-P3
Power Sync

Stay connected

Jumpstart productivity:
Wake up and power your laptop with a Power Sync feature.

Connect to it all:
Streamline your workspace with extensive connectivity ports including USB-C (up to 90W power delivery), RJ45 (Ethernet), DP1.4 and quick-access ports: USB 10Gbps and USB-C (up to 15W charging).

Network ready:
Get enhanced manageability with MAC Address pass-through, PXE Boot, and Wake-on-LAN conveniently built in.

Peak productivity

Expand your productivity:
With Display Stream Compression technology, you can daisy chain two monitors using a single DP cable. As a bonus, you can boost productivity by up to 21% with a dual monitor setup.

Made to multitask:
Connect up to two PCs, and Intelligent Auto KVM detects that second PC and seamlessly switches controls over. You can display content from both PCs with Picture-by-Picture (PbP) and Picture-in-Picture (PiP), and use KVM (Keyboard, Video and Mouse) to control both PCs.

Professional adjustability

Experience made-for-you comfort by tilting, swiveling, pivoting and adjusting the height of your monitor (150mm max).

Dell Display Manager

Productive at every level:
Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions:
The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

The key to convenience:
Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

More ways to manage:
Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

Expanded compatibility:
With support for multiple operating systems, Dell Display Manager helps you stay productive however you work.

Green thinking for today and tomorrow

Environmental standards:
This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design and meets the latest environmental standards such as EnergyStar® and TCO Certified Edge, and is registered EPEAT® Gold .

Eco-conscious packaging:
Designed with the environment in mind, Dell commercial monitors come in 100% recyclable cardboard packaging.

Energy conservation:
Save energy with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Advancing sustainability:
Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

Ports & Slots

1. Security lock slot (based on Kensington Security SlotTM)
2. Power connector
3. HDMI port
4. DisplayPort in
5. USB-C port
6. DP port (out)
7. Audio line-out port
8. USB-C upstream port
9. (3) Super speed USB 10Gbps (USB 3.2 Gen2)
10. RJ45
11. Super speed USB 10Gbps (USB 3.2 Gen2)
12. USB-C downstream port
13. Stand lock
14. Dell soundbar mounting slots

Cables Included: Power cable | DisplayPort 1.8 M cable (DisplayPort to DisplayPort) | USB-C Gen2 1.0 M cable (A to C) | USB-C Gen2 PD3.0 cable

A brand you can rely on

As the No. 1 monitor company worldwide , we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.