Dell Speakerphone – SP3022

Experience rich, clear sound with the world’s most intelligent Microsoft Teams-certified speakerphone.

Command sound

Less interruptions:
Your voice remains clear in meetings, with AI Noise Cancellation filtering out all background noise in your environment.
Great audio quality:
True Stereo-Output, with left and right speakers and wide-band audio frequency range, gives you distortion-free, rich audio, when whether you're hard at work or listening to music.
Real time collaboration:
Full Duplex Audio allows multiple participants to speak simultaneously, and echo-cancellation eliminates interruptions.

Personalize your workday

Quickly join meetings:
Easily navigate through your work with the ability to quickly access meetings and notifications using a dedicated MS Teams button on the world's most intelligent Microsoft Teams-certified speakerphone.

Tailored to your needs:
Configure your speakerphone’s audio by using the Dell Peripheral Manager’s simple-to-use settings.

Integrate seamlessly into your workflow

Multiple connectivity options:
Connect the speakerphone to monitors, laptops, or desktops through the USB-A or USB-C ports.

Stay organized:
Keep your workspace neat with built in cable-storage.

Elegant look:
Complement your Dell display with the speakerphone's matching design and finish.

Product dimensions

1. Height: 58.3 mm (2.29")
2. Length: 226 mm (8.89")
3. Width: 71 mm (2.79")
Weight: 327g (0.721 lbs)