Dell 24" - C2423H

Stay in sync on a 24-inch FHD monitor with built-in conferencing essentials, low blue light and an eco-friendly design.

Convenient pop-up webcam

High quality collaboration:
FHD conferencing webcam delivers seamless video and screen clarity.

Seamless privacy:
Pop-up webcam smartly hides the camera when you push it down.

View from the best angles:
IPS technology delivers superior picture quality and consistent color with wide-view angles ideal for video conferencing.

Simplified conferencing audio

Clear communication:
Built-in echo cancelling microphone and dual 5W speakers.

Enhanced privacy:
Convenient mute button delivers quick security and protection.

Intuitive desktop experience

Password-free login with secure facial recognition from Windows Hello.

Hands-free commands via Cortana™.

Designed for comfort and efficiency

Designed with wellness in mind:
Comfort View Plus—an always-on, built-in low blue light screen—reduces potentially harmful blue light emissions without compromising color.

Convenient adjustability:
Experience made-for-you comfort by tilting, swiveling, pivoting and adjusting the height of your monitor (150 mm max) for optimal viewing comfort.

Expand your productivity:
Experience uncompromised picture quality by daisy chaining two monitors with a single DP cable. As a bonus, you can boost productivity by up to 21% with a dual monitor setup.

Extensive connectivity

Easily connect to a variety of devices with multiple ports, including DisplayPort 1.2, HDMI 1.4 and 4x SuperSpeed USB 5Gbps.

Ports and Slots
1.Power connector
2.Security lock slot (based on Kensington Security SlotTM)
3.HDMI port
4.Stand lock feature
5.DisplayPort
6.DisplayPort (out)
7.Superspeed USB 5Gbps (USB 3.2 Gen 1) Type-B upstream port
8.Superspeed USB 5Gbps (USB 3.2 Gen 1) Type-A downstream port x2
9.Superspeed USB 5Gbps (USB 3.2 Gen 1) Type-A downstream port with Power Charging (BC 1.2)
10.Headphone jack
11.Built-in speakers

Cables Included:
Power cable| DisplayPort to DisplayPort cable (1.8 meters) | HDMI cable (1.8 meters) | USB Type A to USB Type B cable (1.8 meters)

Dimensions & Weight

1. Height (with stand extended): 19.53 in. (496.10 mm) Height (with stand compressed): 14.33 in. (364.00 mm)2. Width: 21.17 in. (537.80 mm) 3. Depth: 7.07 in. (179.57mm)Starting Weight: 13.27 lbs. (6.02 kg)

Dell Display Manager

Productive at every level:
Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions:
The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

The key to convenience:
Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

More ways to manage:
Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

Green thinking for today and tomorrow

Environmental standards
This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design and meets the latest environmental standards such as EnergyStar®, and TCO Certified Edge, and is EPEAT® Gold registered.

Advancing sustainability
Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

Eco-conscious packaging
Designed with the environment in mind, Dell commercial monitors come in 100% recyclable cardboard packaging.

Energy conservation
Save energy with PowerNap, a feature that dims or puts your monitor to sleep when your monitor is not in use.
A brand you can rely on
As the No. 1 monitor company worldwide for eight consecutive years (2013 to 2021), we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.