Alienware Tri-Mode Wireless Gaming Mouse - AW720M

Blaze through battlefields with a competition-ready wireless gaming mouse with 26,000 DPI, a slimmed-down design and magnetic-snap fast-charging.
Connectivity Technology
Tri Mode
Weight
89 g
Connectivity
1 x USB - 4 pin USB Type A
Movement resolution (DPI)
26000 dpi
Buttons
8
Included Accessories
Extender dongle, USB-C dongle

Unleash max precision

Enjoy exceptional performance with 26,000 DPI, tracking of up to 650 IPS and sensors capable of handling up to 50G of max acceleration. Plus, reduce debounce time, boost precision and enhance accuracy with long-lasting optical switches and Alienware-exclusive Magnetic Force Keyplates that are faster, stiffer and more durable than traditional spring mechanisms. Matched with an NVIDIA GeForce GPU and G-SYNC display with Reflex, use this NVIDIA Reflex-compatible mouse to measure overall system latency to ensure you have the speed to play and win.

Game uninterrupted

Marathon Gaming Welcomed
Connect via a USB-C Wireless Dongle and get up to 140 hours¹ of robust, lag-free gaming. Alternatively, get up to 420 hours¹ with a Bluetooth connection.

Battle Without Compromise
Magnetic snap-on charging is easy to connect and disconnect, enabling you to keep your mouse powered up, without compromising performance.

Every Minute Counts
Fast-charging provides up to 20 hours of gameplay, with only a five-minute charge.²

Tri-mode connectivity

Experience smooth, wired-like performance with a 2.4GHz USB-C Wireless Dongle that features 1000Hz Wireless Polling and help maximize your mouse’s signal reception with the included dongle extender. Alternatively, connect your AW720M with a USB-C cord or via Bluetooth 5.³ —the latter option being perfect for linking to mobile devices.

One-of-a-kind design

Complete Comfort
Seven programmable buttons and 3D-sculpted thumb grips pair with a slimmer⁴, more symmetrical design for an enhanced, ambidextrous grip.

Premium Style
When it comes to looks, the AW720M is in a class of its own, thanks to iconic Alienware design and AlienFX RGB lighting that syncs with the Alienware Command Center.

Finishing Details
A sleek Lunar Light color option compliments a surface that’s smooth to the touch and stain resistant—for a gaming experience as stunning as it is powerful.

Dimensions & Weight

1. Height: 37.80 mm (1.49 in.)
2. Width: 61.70 mm (2.43 in.)
3. Depth: 125.20 mm (4.93 in.)
Starting Weight: 89 grams (0.20 lbs.)⁵
1. Continuous play without LED with full battery.
2. 20 hours continuous play without LEDs after charging dead battery for 5 minutes.
3. Bluetooth 4.0 or above needed.
4. Slimmer, compared to the AW510M/610M models.
5. Weights vary depending on configurations and manufacturing variability.