Alienware Tri-Mode Wireless Gaming Mouse - AW720M

Blaze through battlefields with a competition-ready wireless gaming mouse with 26,000 DPI, a slimmed-down design and magnetic-snap fast-charging.
Connectivity Technology
Tri Mode
Weight
89 g
Connectivity
1 x USB - 4 pin USB Type A
Battery life
420 hour(s)
Movement resolution (DPI)
26000 dpi
Buttons
8

Unleash max precision

Enjoy exceptional performance with 26,000 DPI, tracking of up to 650 IPS and sensors capable of handling up to 50G of max acceleration.¹ Plus, reduce debounce time, boost precision and enhance accuracy with long-lasting optical switches and uniquely-designed, magnetically sprung, independent L/R keyplates that are faster, stiffer and more durable than traditional spring mechanisms.² Matched with an NVIDIA GeForce GPU and G-SYNC display with Reflex, use this NVIDIA Reflex-compatible mouse to measure overall system latency to ensure you have the speed to play and win.

Game uninterrupted

Marathon Gaming Welcomed
Connect via a USB-C Wireless Dongle and get up to 140 hours³ of robust, lag-free gaming. Alternatively, get up to 420 hours³ with a Bluetooth connection.

Battle Without Compromise
Magnetic snap-on charging is easy to connect and disconnect, enabling you to keep your mouse powered up, without compromising performance.

Every Minute Counts
Fast-charging provides up to 20 hours of gameplay, with only a five-minute charge.⁴

Tri-mode connectivity

Experience smooth, wired-like performance with a 2.4GHz USB-C Wireless Dongle that features 1000Hz Wireless Polling and help maximize your mouse’s signal reception with the included dongle extender. Alternatively, connect your AW720M with a USB-C cord or via Bluetooth 5⁵—the latter option being perfect for linking to mobile devices.

One-of-a-kind design

Complete Comfort
Seven programmable buttons and 3D-sculpted thumb grips paired with a slimmer⁶, more symmetrical design for an enhanced, ambidextrous grip.

Premium Style
When it comes to looks, the AW720M is in a class of its own, thanks to iconic Alienware design and AlienFX RGB lighting that syncs with the Alienware Command Center.

Finishing Details
A sleek Dark Side of the Moon color option compliments a surface that’s smooth to the touch and stain resistant—for a gaming experience as stunning as it is powerful.

Dimensions & Weight

1. Height: 37.80 mm (1.49 in.)
2. Width: 61.70 mm (2.43 in.)
3. Depth: 125.20 mm (4.93 in.)
Starting Weight: 89 grams (0.20 lbs.)⁷
1. Max Acceleration vs Windows Mouse Acceleration. Max Acceleration describes the fastest rate of change of speed that the sensor can handle. Windows Mouse Acceleration (or Enhance pointer precision) is a legacy feature in the Windows OS where reported DPI count is multiplied. Used for low DPI mice on growing monitor resolutions.
2. New optical switches have a lifespan of approximately 70 million clicks.
3. Continuous play without LED with full battery.
4. 20 hours continuous play without LEDs after charging dead battery for 5 minutes.
5. Bluetooth 4.0 or above needed.
6. Slimmer, compared to the AW510M/610M models.
7. Weights vary depending on configuration and manufacturing variability.