Competitive gamers will love this colour-accurate 27" IPS display with its smooth 165 Hz refresh rate, 1 ms MPRT response time and FreeSync Premium. Comes with a frameless design with red accents
Minimal bezel distraction for the ultimate battle station
Expand your view with multiple monitor set-up. The narrow border and frameless design offer the minimal bezel distraction for the ultimate battle station.
165Hz Refresh Rate
A 165Hz refresh rate, well over twice the industry standard of 60Hz, makes games run smooth as silk. Realize the potential in your graphics card. Forget screen tearing and forget motion blur. Feel your reflexes become one with the action. Never look back.
IPS Panel
IPS panel ensures an excellent viewing experience with lifelike yet brilliant and accurate colours. Colours look consistent no matter from which angle you look at the display
Speakers
Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.
Low Input Lag
Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.
6 Games Mode
Tailor your display to the game with a click of a button. Switch settings between in-built presets for FPS, racing, or RTS games, or customise your own ideal conditions and save them. The AOC Settings KeyPad makes switching profiles or adjusting features quick and easy.
AOC Game Color and Shadow control
Bring the battle out of the shadows with AOC Shadow Control and AOC Game Color! Adjust grey levels for better picture detail and brighten dark areas or sink them back into blackness on the fly, without affecting the rest of the display.
GMENU
AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.
Good for Console Gaming
Many of our top-notch monitors are not only designed to work with PC towers but are also compatible with consoles. You can easily plug them into your Xbox or PlayStation and enjoy the great image quality. The monitors support up to 120Hz, so even the newest generation models run on the highest settings.
FreeSync Premium and G-SYNC Compatible
The most fluid and tear-free gaming experience, no matter what GPU you use. FreeSync Premium ensures a high refresh rate of at least 120Hz, as well as low framerate compensation for AMD graphics cards. Those who use a NVIDIA product instead can also enjoy the benefits and let their games run as smoothly as possible