Boost your business performance with T Series


Built to perform and engineered to endure, our flagship business line, the Lenovo ThinkPad T Series, boasts our most customizable laptops. Features like blazing-fast memory and cutting-edge storage options, along with the latest technology from Intel®, AMD, and NVIDIA®, make the ThinkPad T Series the ideal choice to take your business to the next level.

Trusted quality is a given

With more than 30 years of innovation and reliability behind ThinkPad, our T Series delivers the dependability you appreciate and expect. Whether it’s productivity-enhancing features that increase employee efficiencies, or offerings that improve remote collaboration, these powerful devices have it all—and then some. From the renowned TrackPoints to the ergonomic keyboards, to the range of vibrant display options and earth-friendly certifications, there’s a T Series laptop that’s right for your business.

Keeps up when you’re on the go

Whether you need epic battery life with rapid-charging technology, blazing fast file-loading, bootups that take just seconds, or premium graphics options, our T Series delivers. These powerful laptops with a starting weight of well-under 1.25kg for the slim models keep up with late-nights and early morns.

Engineered to endure

We test ThinkPad devices against 12 MIL-SPEC 810H requirements and more than 200 quality checks to ensure they run in extreme conditions. From the Arctic wilderness to desert dust storms, from zero-gravity to spills and drops, T Series laptops are engineered to endure.

ThinkPad T14s Gen 3 (14" Intel)

For on-the-go professionals & the planet

  • Powerful, slim 14'' business laptop with Intel® vPro® processors & Intel® Iris® Xe graphics
  • Sustainably made & packaged with recycled content, including plastic & natural materials
  • Expansive 16:10 aspect ratio displays with impressive up to 85% screen-to-body ratios
  • Lightning-quick memory & storage, superb connectivity, including Sub-6GHz 5G option
  • Multiple 16:10 display options, including 2.8K OLED screen with Dolby Vision™
Now, you really can work from anywhere
The slim, light ThinkPad T14s Gen 3 combines heavyweight power with true mobility. It's powered by Intel® vPro®, an Intel® Evo™ design based on 12th Gen Intel® Core™ i7 processors, and Intel® Iris® Xe graphics. It has ample lightning-fast next-gen memory and storage, enabling you to speed through any task. Now, you can experience enterprise-level performance, wherever you’re working from.
Enhances your productivity & downtime
Choose from many display options, including up to 2.8K OLED with Dolby Vision™ and certified Eyesafe® low blue-light technology. Each display has as an expansive 16:10 aspect ratio, offering more screen to work with. And with the optional FHD +IR webcam, plus Dolby Audio™ speaker system with Dolby Voice® as standard, videoconferencing is more immersive.
Designed for work & life on the go
The ThinkPad T14s Gen 3 has all you need to get more done, remotely. It can run all day on a single charge and when the battery does run low, it can be rapidly recharged. There is an array of ports, including Intel® Thunderbolt™ 4 and HDMI, plus blazing-fast connectivity options, including Sub-6GHz 5G. This laptop also has a backlit keyboard with TrackPoint and glass-like TrackPad.
Smarter security, from the start
This business laptop has a Power-On touch fingerprint reader for you to log in quickly, securely. It also has ThinkShield, a comprehensive portfolio of end-to-end protection and customizable security features, including advanced data encryption. And with PrivacyGuard, you can stop shoulder-surfers from seeing what's on your screen.
Lean, mean, & green
Even with all its productivity- and creativity-enhancing features, this ThinkPad was designed with the planet in mind. We used recycled post-consumer content (PCC), such as plastic and natural materials, in various components, including the speaker enclosure, battery compartment, and adapter.
Extremely reliable & durable
We use the US Department of Defense's MIL-STD 810H standards to create a balance of reliability and durability for our ThinkPad laptops. Measured against 12 stringent standards and more than 200 quality checks, they’re able to run in the harshest of conditions, from the Arctic wilderness to desert dust storms. Our tests also include temperature, pressure, humidity, vibration, and more.
Specifications may vary depending upon region / model.


Protect your investment from operational or structural damage caused by common accidents like drops, spills, or electrical surges. This protection plan helps with predictable budgeting, minimizes unexpected repair costs and provides significant savings relative to the cost of non-covered repairs.1,2

1 Optional smart card reader
2 USB 3.2 Gen 1
3 Kensington nano security slot
4 Intel® Thunderbolt™ 4
5 HDMI 2.0b
6 USB 3.2 Gen 1
7 Headphone / mic combo