AK620 WH

Achieve dominant cooling and silent efficiency with the DeepCool AK620 WH High Performance CPU Cooler equipped with six copper heat pipes stacked with a dense dual-tower fin array and two 120 FDB fans.

AK620 WH

High Performance Dual Tower CPU Cooler

UNLOCKED POTENTIAL

Achieve peak performance on your CPU with substantial cooling capacity for high frequency overclocking. The AK620 WH features a maximum heat dissipation power of 260W and improved airflow to lower temperatures during demanding system applications.

COOL,

QUIET,

AND POWERFUL

Two 120 PWM fans with superior fluid dynamic bearings offer low noise operation without losing cooling output for a perfect balance.

Fan Specs

-28 dBA
Full load noise

 

-500-1850 RPM
Dynamic PWM Range

 

-50,000 hours
Long operational lifespan

EXCEPTIONAL COOLING BY DESIGN

The AK620 WH features a precision-machined convex copper base and six copper heat pipes that deliver improved heat transfer capabilities. The dense matrix fin array in a dual tower heat sink layout offers better efficiency for high performance systems.

• 160mm Cooler height compatibility
• 43mm RAM height clearance*
(*59mm in single fan configurations)

MULTI-PLATFORM SIMPLICITY

The all-metal mounting bracket kit provides a sturdy and easy installation process for both Intel and AMD platforms with additional tools included.

Application For

 

Intel
LGA2066/2011-v3/2011/1700/1200/1151/1150/1155

 

AMD
AM5/AM4

Product Dimension