Multiple Ports for Greater Efficiency
Features a 4K HDMI™, 2 x USB™ Type-A ports and PD 100W pass-through charging
Integrated USB-C® Mini Dock
4K HDMI™ output and three USB™ SuperSpeed 5Gbps ports
6-in-1 Functions
Laptop stand with multi-function docking station
Data Transfer 5Gbps
2 USB™ Type-A ports for data transfer and syncing, or charging your USB™
devices
Power Delivery 100W
1 USB-C® port with 5Gbps data transfer and support for 100W power
pass-through
Create a 4K Display Workstation
Easily connect your Thunderbolt™ 3/4 or USB-C® laptop with DP™ Alt mode to a 4K 30Hz display
Adjustable Angle and Height Options for Comfort
Dock Attaches Magnetically For Easy Assembly And Independent Use
Open Design for Maximum Air-Flow and Heat Dissipation
Nonslip Protective Pads
Help Prevent Slipping and Scratches
Aluminum Construction
With a weight capacity of up to 9 lbs. (4 kg)
Durable Bearings and Axis
Made of high quality material to ensure stability
Universal Compatibility
Fits most laptops up to 16 in.
Cable Management For Better Desk Organization
Comfortable Viewing Angle
Adjustable viewing angles and heights help reduce eye strain and improve posture
Comparison for the JTS Series