Multiple Ports for Greater Efficiency

Features 2 x HDMI™, 2 x USB™ Type-A ports, Gigabit Ethernet, and PD 100W pass-through charging

Integrated USB-C® Mini Dock

Offers support for dual HDMI™, network access, and three USB™ ports 

8-in-1 Functions

Laptop stand with multi-function docking station

Data Transfer 5Gbps

2 USB™ Type-A ports for data transfer and syncing, or charging your USB™ devices

Power Delivery 100W

1 USB-C® port with 5Gbps data transfer and support for 100W power pass-through

Gigabit Ethernet Port

Reliable Network Connectivity

Create a Dual Workstation

Easily connect your Thunderbolt™ 3/4 or USB-C® laptop with DP™ Alt mode to a 4K 30Hz display
Adjustable Angle and Height Options for Comfort
Dock Attaches Magnetically For Easy Assembly And Independent Use
Open Design for Maximum Air-Flow and Heat Dissipation

Nonslip Protective Pads

Help Prevent Slipping and Scratches 

Aluminum Construction

With a weight capacity of up to 9 lbs. (4 kg)

Durable Bearings and Axis

Made of high quality material to ensure stability

Universal Compatibility

Fits most laptops up to 16 in. 

Cable Management For Better Desk Organization

Comfortable Viewing Angle

Adjustable viewing angles and heights help reduce eye strain and improve posture 

Comparison for the JTS Series