XPS 13 Plus Laptop

Operating system

Available with Windows 11 Home or Windows 11 Pro.

Blitz through any task

Our most powerful 13-inch XPS laptop is up to twice as powerful as before* in the same size.
It features 12th Gen Intel® Core™ processors and the latest battery technology, providing
long battery life in a lightweight design—all for a stunning combination of speed, performance and
premium mobility. Plus, dual fans are now larger, providing up to 55% more airflow* and in turn,
enabling a more powerful system in the same size without increasing noise or temperature.
Dell Performance helps unlock access to four modes—quiet, performance,
cool and optimized. Each mode tailors fan speeds and battery life, with performance mode
unlocking the full power of your PC.
Razor thin with a starting weight of 1.23 kg.
Double the power.
Recharge in less than an hour with ExpressCharge.
Engineered to give you the best experience.

Simplified. Modern. Seamless.

A collection of new, edge-to-edge interfaces simplify the overall design of the XPS 13 Plus, delivering a sleek, harmonious surface.
These enhanced elements also enable faster interactions, so users can create and maneuver with ease.
Capacitive touch function row
A backlit touch function row lets you toggle between media and function keys with ease, bringing forward only the icons you care about.
Zero-lattice keyboard
Stretching from edge-to-edge, this smooth, touch-friendly keyboard has larger and deeper keycaps than before, for a fast, efficient and comfortable touch typing experience.
Seamless glass touchpad
Get highly precise, responsive feedback on a seamless glass haptic touchpad that unifies and elevates the simple, modern design of the XPS 13 Plus.

Life-like visuals, immersive sound

Get lost in photos, movies and more with InfinityEdge displays that deliver high brightness, precise detail with up to 4K+ resolution and vivid color, including an OLED option, so your content comes to life. Plus, enjoy music and hear video calls with ease, thanks to a new quad speaker design that provides a louder, broader range of sound.

Fast and secure sign-on

A dual sensor camera separates infrared from RGB, helping you look your best, even in low light. Plus, ExpressSign-in paired with Windows Hello streamlines your login experience, detecting your presence—or lack thereof—to quickly and securely sign you in or out of your laptop.

Premium design

The new XPS 13 Plus was crafted with CNC-machined aluminum and glass to provide a simple, yet complete sensorial experience. Interfaces were innovated, tone-on-tone colors were added and a delicate balance was struck—all to improve efficiency and create a laptop that’s thin, lightweight, luxurious and available in two color choices, Platinum or Graphite. To learn more about our inspiration for this new machine, watch Behind The Design.

More sustainable than ever

For the first time, the XPS 13 Plus is using low carbon aluminum in the chassis, thereby reducing its carbon footprint. The XPS 13 Plus will also ship in all-new packaging made from 100% recycled or renewable content.

Linux-based developer edition

The new XPS 13 Plus developer edition represents the 10th generation system to come out of Project Sputnik. It comes with the option to preload Ubuntu 20.14, meaning it’s perfect for those looking to code on a strikingly elegant, Linux-based system that just works.

Ports & Slots

1. Thunderbolt™ 4 (USB Type-C™ with DisplayPort and Power Delivery) x2
USB-C to USB-A 3.0 adapter (included in the box)
USB-C to 3.5mm headset adapter (included in the box)

Dimensions & Weight

1. Height: 15.28 mm (0.60 in.)
2. Width: 295.30 mm (11.63 in.)
3. Depth: 199.04 mm (7.84 in.)
Starting weight: 1.23 kg (2.71 lbs.) for FHD+ or 4K+, 1.26 kg (2.77 lbs.) with OLED

Their latest. Our greatest.

Together, Windows 11 and Dell PCs create a best-in-class experience.

An inspiring new look and feel makes for a calmer desktop. Snap assistant helps focus your workflow while desktops allow you to organize your open windows.

Call, chat, and make plans come to life with Teams on Windows 11 right from your PC regardless of what computer or phone or tablet they are on.